Capital Lighting, Inc. Mini Pendants-Rod 424206

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 42.00 Bulb Qty: 1 Wattage: 100 Finish: Walnut Product Name: One Light Mini-Pendant UPC: 842639007506 Category: Mini-Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 42.00 Bulb Qty: 1 Wattage: 100 Finish: Walnut Product Name: One Light Mini-Pendant UPC: 842639007506 Category: Mini-Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Mini Pendants-Rod - 424206 - Capital Lighting, Inc.
Columbus, OH, USA
Mini Pendants-Rod
424206
Mini Pendants-Rod 424206
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 42.00 Bulb Qty: 1 Wattage: 100 Finish: Walnut Product Name: One Light Mini-Pendant UPC: 842639007506 Category: Mini-Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 42.00
Bulb
Qty: 1
Wattage: 100
Finish: Walnut
Product Name: One Light Mini-Pendant
UPC: 842639007506
Category: Mini-Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424206
Product Name Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details