Capital Lighting, Inc. Pendants-Bowl Style 424203

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Qty: 3 Wattage: 100 Finish: Walnut Product Name: Three Light Pendant UPC: 842639007520 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Qty: 3 Wattage: 100 Finish: Walnut Product Name: Three Light Pendant UPC: 842639007520 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Pendants-Bowl Style - 424203 - Capital Lighting, Inc.
Columbus, OH, USA
Pendants-Bowl Style
424203
Pendants-Bowl Style 424203
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Qty: 3 Wattage: 100 Finish: Walnut Product Name: Three Light Pendant UPC: 842639007520 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Bulb
Qty: 3
Wattage: 100
Finish: Walnut
Product Name: Three Light Pendant
UPC: 842639007520
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424203
Product Name Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details