Capital Lighting, Inc. Mid. Chandeliers-Glass Up 424200

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.00 Bulb Qty: 9 Wattage: 100 Finish: Walnut Product Name: Nine Light Chandelier UPC: 842639007544 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.00 Bulb Qty: 9 Wattage: 100 Finish: Walnut Product Name: Nine Light Chandelier UPC: 842639007544 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 424200 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
424200
Mid. Chandeliers-Glass Up 424200
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 34.00 Bulb Qty: 9 Wattage: 100 Finish: Walnut Product Name: Nine Light Chandelier UPC: 842639007544 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 34.00
Bulb
Qty: 9
Wattage: 100
Finish: Walnut
Product Name: Nine Light Chandelier
UPC: 842639007544
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424200
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details