Capital Lighting, Inc. 3161AC/S205 Mid. Chandeliers-Glass Up 424195

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Antique Copper Weight: 30 Product Name: Eight Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Antique Copper Weight: 30 Product Name: Eight Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
3161AC/S205 Mid. Chandeliers-Glass Up - 424195 - Capital Lighting, Inc.
Columbus, OH, USA
3161AC/S205 Mid. Chandeliers-Glass Up
424195
3161AC/S205 Mid. Chandeliers-Glass Up 424195
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Antique Copper Weight: 30 Product Name: Eight Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Antique Copper
Weight: 30
Product Name: Eight Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424195
Product Name 3161AC/S205 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details