Capital Lighting, Inc. 3082AC/CALC Large Chandeliers-Pillar Candle 424194

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 56.00 Bulb Type: Medium Qty: 12 Wattage: 25 Finish: Antique Copper Product Name: 12 Light Chandelier Glass: Calcite Amber Tulip Chain: 96` Wire: 156`
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 56.00 Bulb Type: Medium Qty: 12 Wattage: 25 Finish: Antique Copper Product Name: 12 Light Chandelier Glass: Calcite Amber Tulip Chain: 96` Wire: 156`

Suppliers

Company
Product
Description
Supplier Links
3082AC/CALC Large Chandeliers-Pillar Candle - 424194 - Capital Lighting, Inc.
Columbus, OH, USA
3082AC/CALC Large Chandeliers-Pillar Candle
424194
3082AC/CALC Large Chandeliers-Pillar Candle 424194
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 56.00 Bulb Type: Medium Qty: 12 Wattage: 25 Finish: Antique Copper Product Name: 12 Light Chandelier Glass: Calcite Amber Tulip Chain: 96` Wire: 156`

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 56.00
Bulb
Type: Medium
Qty: 12
Wattage: 25
Finish: Antique Copper
Product Name: 12 Light Chandelier
Glass: Calcite Amber Tulip
Chain: 96`
Wire: 156`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424194
Product Name 3082AC/CALC Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details