Capital Lighting, Inc. 3121TN/PS14 Sconces-Double Glass 424192

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Extension: 10.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tuscan Sun Weight: 10 Product Name: Two Light Wall Bracket Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Extension: 10.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tuscan Sun Weight: 10 Product Name: Two Light Wall Bracket Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
3121TN/PS14 Sconces-Double Glass - 424192 - Capital Lighting, Inc.
Columbus, OH, USA
3121TN/PS14 Sconces-Double Glass
424192
3121TN/PS14 Sconces-Double Glass 424192
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Extension: 10.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tuscan Sun Weight: 10 Product Name: Two Light Wall Bracket Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.00
Extension: 10.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tuscan Sun
Weight: 10
Product Name: Two Light Wall Bracket
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424192
Product Name 3121TN/PS14 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details