Capital Lighting, Inc. 3120TC/S46 Sconces-Double Candle 424190

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Toscana Weight: 12 Product Name: Two Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Toscana Weight: 12 Product Name: Two Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
3120TC/S46 Sconces-Double Candle - 424190 - Capital Lighting, Inc.
Columbus, OH, USA
3120TC/S46 Sconces-Double Candle
424190
3120TC/S46 Sconces-Double Candle 424190
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Toscana Weight: 12 Product Name: Two Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Toscana
Weight: 12
Product Name: Two Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424190
Product Name 3120TC/S46 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details