PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 12.75
Length 12.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Natural Iron
Product Name: One Light Mini Pendant
Glass: Calcite
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 424188 |
| Product Name | 5125NI/CALC Mini Pendants-Chain |
| Application | Residential |