Capital Lighting, Inc. 5040SC/PS5201 Large Chandeliers-Glass Shade 424187

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 54.00 Bulb Type: Medium Qty: 20 Wattage: 40 Finish: Sycamore Product Name: 20 Light Chandelier Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 54.00 Bulb Type: Medium Qty: 20 Wattage: 40 Finish: Sycamore Product Name: 20 Light Chandelier Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
5040SC/PS5201 Large Chandeliers-Glass Shade - 424187 - Capital Lighting, Inc.
Columbus, OH, USA
5040SC/PS5201 Large Chandeliers-Glass Shade
424187
5040SC/PS5201 Large Chandeliers-Glass Shade 424187
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 54.00 Bulb Type: Medium Qty: 20 Wattage: 40 Finish: Sycamore Product Name: 20 Light Chandelier Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 54.00
Bulb
Type: Medium
Qty: 20
Wattage: 40
Finish: Sycamore
Product Name: 20 Light Chandelier
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424187
Product Name 5040SC/PS5201 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details