Capital Lighting, Inc. 5093SN Sconces-Pocket 424183

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.88 Height: 5.13 Extension: 3.5 Bulb Type: Candelabra Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Bathroom Lights Glass: Clear Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.88 Height: 5.13 Extension: 3.5 Bulb Type: Candelabra Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Bathroom Lights Glass: Clear Bubble

Suppliers

Company
Product
Description
Supplier Links
5093SN Sconces-Pocket - 424183 - Capital Lighting, Inc.
Columbus, OH, USA
5093SN Sconces-Pocket
424183
5093SN Sconces-Pocket 424183
PRODUCT DETAILS / SPECS Width/Dia: 37.88 Height: 5.13 Extension: 3.5 Bulb Type: Candelabra Qty: 3 Wattage: 13 Finish: Satin Nickel Product Name: Three Light Bathroom Lights Glass: Clear Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 37.88
Height: 5.13
Extension: 3.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 13
Finish: Satin Nickel
Product Name: Three Light Bathroom Lights
Glass: Clear Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424183
Product Name 5093SN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details