Capital Lighting, Inc. 5099SN Pendants-Bowl Style 424182

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 51.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Pendant Glass: Clear Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 51.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Pendant Glass: Clear Bubble

Suppliers

Company
Product
Description
Supplier Links
5099SN Pendants-Bowl Style - 424182 - Capital Lighting, Inc.
Columbus, OH, USA
5099SN Pendants-Bowl Style
424182
5099SN Pendants-Bowl Style 424182
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 51.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Product Name: Five Light Pendant Glass: Clear Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 51.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Product Name: Five Light Pendant
Glass: Clear Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424182
Product Name 5099SN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details