Capital Lighting, Inc. 5096CB Semi-Flush Mts.-Bowl Style 424181

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chemical Bronze Product Name: Three Light Semi Flush Glass: Bronze Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chemical Bronze Product Name: Three Light Semi Flush Glass: Bronze Bubble

Suppliers

Company
Product
Description
Supplier Links
5096CB Semi-Flush Mts.-Bowl Style - 424181 - Capital Lighting, Inc.
Columbus, OH, USA
5096CB Semi-Flush Mts.-Bowl Style
424181
5096CB Semi-Flush Mts.-Bowl Style 424181
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chemical Bronze Product Name: Three Light Semi Flush Glass: Bronze Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chemical Bronze
Product Name: Three Light Semi Flush
Glass: Bronze Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424181
Product Name 5096CB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details