Capital Lighting, Inc. 3177TN/PS112 Pendants-Bowl Style 424176

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tuscan Sun Weight: 23 Product Name: Three Light Pendant Glass: Nouveau Penshelll
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tuscan Sun Weight: 23 Product Name: Three Light Pendant Glass: Nouveau Penshelll

Suppliers

Company
Product
Description
Supplier Links
3177TN/PS112 Pendants-Bowl Style - 424176 - Capital Lighting, Inc.
Columbus, OH, USA
3177TN/PS112 Pendants-Bowl Style
424176
3177TN/PS112 Pendants-Bowl Style 424176
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tuscan Sun Weight: 23 Product Name: Three Light Pendant Glass: Nouveau Penshelll

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tuscan Sun
Weight: 23
Product Name: Three Light Pendant
Glass: Nouveau Penshelll

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424176
Product Name 3177TN/PS112 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details