Capital Lighting, Inc. 3184TN/1438 Large Chandeliers-Glass Shade 424171

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 48.00 Bulb Type: Medium Qty: 15 Wattage: 100 Finish: Tuscan Sun Product Name: 15 Light Large Foyer Chandelier Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 48.00 Bulb Type: Medium Qty: 15 Wattage: 100 Finish: Tuscan Sun Product Name: 15 Light Large Foyer Chandelier Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
3184TN/1438 Large Chandeliers-Glass Shade - 424171 - Capital Lighting, Inc.
Columbus, OH, USA
3184TN/1438 Large Chandeliers-Glass Shade
424171
3184TN/1438 Large Chandeliers-Glass Shade 424171
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 48.00 Bulb Type: Medium Qty: 15 Wattage: 100 Finish: Tuscan Sun Product Name: 15 Light Large Foyer Chandelier Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 48.00
Bulb
Type: Medium
Qty: 15
Wattage: 100
Finish: Tuscan Sun
Product Name: 15 Light Large Foyer Chandelier
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424171
Product Name 3184TN/1438 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details