Capital Lighting, Inc. 3499BA/NS101 Semi-Flush Mts.-Bowl Style 424169

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bark Product Name: Three Light Semi Flush Glass: Budda Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bark Product Name: Three Light Semi Flush Glass: Budda Leaf

Suppliers

Company
Product
Description
Supplier Links
3499BA/NS101 Semi-Flush Mts.-Bowl Style - 424169 - Capital Lighting, Inc.
Columbus, OH, USA
3499BA/NS101 Semi-Flush Mts.-Bowl Style
424169
3499BA/NS101 Semi-Flush Mts.-Bowl Style 424169
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Bark Product Name: Three Light Semi Flush Glass: Budda Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Bark
Product Name: Three Light Semi Flush
Glass: Budda Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424169
Product Name 3499BA/NS101 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details