Capital Lighting, Inc. 4976AC/SHELL Mid. Chandeliers-Glass Up 424157

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 33.50 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Antique Copper Product Name: Six Light Chandelier Glass: Iridescent Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 33.50 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Antique Copper Product Name: Six Light Chandelier Glass: Iridescent Shell

Suppliers

Company
Product
Description
Supplier Links
4976AC/SHELL Mid. Chandeliers-Glass Up - 424157 - Capital Lighting, Inc.
Columbus, OH, USA
4976AC/SHELL Mid. Chandeliers-Glass Up
424157
4976AC/SHELL Mid. Chandeliers-Glass Up 424157
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 33.50 Bulb Type: Medium Qty: 6 Wattage: 40 Finish: Antique Copper Product Name: Six Light Chandelier Glass: Iridescent Shell

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 33.50
Bulb
Type: Medium
Qty: 6
Wattage: 40
Finish: Antique Copper
Product Name: Six Light Chandelier
Glass: Iridescent Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424157
Product Name 4976AC/SHELL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details