Capital Lighting, Inc. 3223CC/NS11 Large Chandeliers-Glass Shade 424149

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 46.50 Bulb Type: Medium Qty: 8 Wattage: 40 Finish: Copper Claret Product Name: Eight Light Foyer Chandelier Glass: Iridescent Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 46.50 Bulb Type: Medium Qty: 8 Wattage: 40 Finish: Copper Claret Product Name: Eight Light Foyer Chandelier Glass: Iridescent Shell

Suppliers

Company
Product
Description
Supplier Links
3223CC/NS11 Large Chandeliers-Glass Shade - 424149 - Capital Lighting, Inc.
Columbus, OH, USA
3223CC/NS11 Large Chandeliers-Glass Shade
424149
3223CC/NS11 Large Chandeliers-Glass Shade 424149
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 46.50 Bulb Type: Medium Qty: 8 Wattage: 40 Finish: Copper Claret Product Name: Eight Light Foyer Chandelier Glass: Iridescent Shell

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 46.50
Bulb
Type: Medium
Qty: 8
Wattage: 40
Finish: Copper Claret
Product Name: Eight Light Foyer Chandelier
Glass: Iridescent Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424149
Product Name 3223CC/NS11 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details