Capital Lighting, Inc. 3227HV/S204 Large Chandeliers-Candle 424144

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 56.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Havana Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 56.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Havana Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
3227HV/S204 Large Chandeliers-Candle - 424144 - Capital Lighting, Inc.
Columbus, OH, USA
3227HV/S204 Large Chandeliers-Candle
424144
3227HV/S204 Large Chandeliers-Candle 424144
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 56.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Havana Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 56.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Havana
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424144
Product Name 3227HV/S204 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details