Capital Lighting, Inc. 4208AC/S205 Large Chandeliers-Candle 424136

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 49.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Antique Copper Product Name: 18 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 49.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Antique Copper Product Name: 18 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4208AC/S205 Large Chandeliers-Candle - 424136 - Capital Lighting, Inc.
Columbus, OH, USA
4208AC/S205 Large Chandeliers-Candle
424136
4208AC/S205 Large Chandeliers-Candle 424136
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 49.00 Bulb Type: Candelabra Qty: 18 Wattage: 60 Finish: Antique Copper Product Name: 18 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 49.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 60
Finish: Antique Copper
Product Name: 18 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424136
Product Name 4208AC/S205 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details