Capital Lighting, Inc. 4845RC/NS102 Pendants-Bowl Style 424129

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Pendant Glass: Budda Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Pendant Glass: Budda Leaf

Suppliers

Company
Product
Description
Supplier Links
4845RC/NS102 Pendants-Bowl Style - 424129 - Capital Lighting, Inc.
Columbus, OH, USA
4845RC/NS102 Pendants-Bowl Style
424129
4845RC/NS102 Pendants-Bowl Style 424129
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Pendant Glass: Budda Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rustic
Product Name: Three Light Pendant
Glass: Budda Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424129
Product Name 4845RC/NS102 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details