Capital Lighting, Inc. 4849AC/PS06 Sconces-Pocket 424127

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
4849AC/PS06 Sconces-Pocket - 424127 - Capital Lighting, Inc.
Columbus, OH, USA
4849AC/PS06 Sconces-Pocket
424127
4849AC/PS06 Sconces-Pocket 424127
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Antique Copper Product Name: One Light Wall Sconce Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Antique Copper
Product Name: One Light Wall Sconce
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424127
Product Name 4849AC/PS06 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details