Capital Lighting, Inc. 4914BG/PS14 Bathroom Fixtures-Four Lights 424126

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 9.00 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Bellagio Product Name: Four Light Bathroom Lights Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 9.00 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Bellagio Product Name: Four Light Bathroom Lights Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
4914BG/PS14 Bathroom Fixtures-Four Lights - 424126 - Capital Lighting, Inc.
Columbus, OH, USA
4914BG/PS14 Bathroom Fixtures-Four Lights
424126
4914BG/PS14 Bathroom Fixtures-Four Lights 424126
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 9.00 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Bellagio Product Name: Four Light Bathroom Lights Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 9.00
Extension: 9.5
Bulb
Type: Medium
Qty: 4
Wattage: 40
Finish: Bellagio
Product Name: Four Light Bathroom Lights
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424126
Product Name 4914BG/PS14 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details