Capital Lighting, Inc. 4961TP/SHELL Sconces-Single Glass 424122

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Tawny Port Product Name: One Light Wall Bracket Glass: Iridescent Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Tawny Port Product Name: One Light Wall Bracket Glass: Iridescent Shell

Suppliers

Company
Product
Description
Supplier Links
4961TP/SHELL Sconces-Single Glass - 424122 - Capital Lighting, Inc.
Columbus, OH, USA
4961TP/SHELL Sconces-Single Glass
424122
4961TP/SHELL Sconces-Single Glass 424122
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Tawny Port Product Name: One Light Wall Bracket Glass: Iridescent Shell

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Tawny Port
Product Name: One Light Wall Bracket
Glass: Iridescent Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424122
Product Name 4961TP/SHELL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details