Capital Lighting, Inc. 4286TN/MILKY Sconces-Double Glass 424117

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tuscan Sun Product Name: Two Light Wall Bracket Glass: Milky Way
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tuscan Sun Product Name: Two Light Wall Bracket Glass: Milky Way

Suppliers

Company
Product
Description
Supplier Links
4286TN/MILKY Sconces-Double Glass - 424117 - Capital Lighting, Inc.
Columbus, OH, USA
4286TN/MILKY Sconces-Double Glass
424117
4286TN/MILKY Sconces-Double Glass 424117
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.00 Extension: 12 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tuscan Sun Product Name: Two Light Wall Bracket Glass: Milky Way

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.00
Extension: 12
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tuscan Sun
Product Name: Two Light Wall Bracket
Glass: Milky Way

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424117
Product Name 4286TN/MILKY Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details