Capital Lighting, Inc. 4436B/1486 Mid. Chandeliers-Glass Down 424115

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 41.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Product Name: Six Light Chandelier Glass: Faux Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 41.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Product Name: Six Light Chandelier Glass: Faux Calcite

Suppliers

Company
Product
Description
Supplier Links
4436B/1486 Mid. Chandeliers-Glass Down - 424115 - Capital Lighting, Inc.
Columbus, OH, USA
4436B/1486 Mid. Chandeliers-Glass Down
424115
4436B/1486 Mid. Chandeliers-Glass Down 424115
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 41.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Black Product Name: Six Light Chandelier Glass: Faux Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 41.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Black
Product Name: Six Light Chandelier
Glass: Faux Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424115
Product Name 4436B/1486 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details