Capital Lighting, Inc. 4843AC/NS116 Pendants-Bowl Style 424105

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 47.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Pendant Glass: Iridescent Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 47.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Pendant Glass: Iridescent Shell

Suppliers

Company
Product
Description
Supplier Links
4843AC/NS116 Pendants-Bowl Style - 424105 - Capital Lighting, Inc.
Columbus, OH, USA
4843AC/NS116 Pendants-Bowl Style
424105
4843AC/NS116 Pendants-Bowl Style 424105
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 47.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Pendant Glass: Iridescent Shell

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 47.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Antique Copper
Product Name: Six Light Pendant
Glass: Iridescent Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424105
Product Name 4843AC/NS116 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details