Capital Lighting, Inc. 4664BZ/CALC Large Chandeliers-Pillar Candle 424100

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.25 Bulb Type: Medium Qty: 9 Wattage: 25 Finish: Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.25 Bulb Type: Medium Qty: 9 Wattage: 25 Finish: Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4664BZ/CALC Large Chandeliers-Pillar Candle - 424100 - Capital Lighting, Inc.
Columbus, OH, USA
4664BZ/CALC Large Chandeliers-Pillar Candle
424100
4664BZ/CALC Large Chandeliers-Pillar Candle 424100
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 38.25 Bulb Type: Medium Qty: 9 Wattage: 25 Finish: Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 38.25
Bulb
Type: Medium
Qty: 9
Wattage: 25
Finish: Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424100
Product Name 4664BZ/CALC Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details