PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 55.34
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Antique Copper
Product Name: 12 Light Foyer Lantern
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 424092 |
| Product Name | 5410AC/MICA Foyer/Hall Lanterns-Open Frame |
| Application | Residential |