Capital Lighting, Inc. 5671TO/1438 Mid. Chandeliers-Glass Up 424078

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tortoise Shell Product Name: Six Light Chandelier Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tortoise Shell Product Name: Six Light Chandelier Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
5671TO/1438 Mid. Chandeliers-Glass Up - 424078 - Capital Lighting, Inc.
Columbus, OH, USA
5671TO/1438 Mid. Chandeliers-Glass Up
424078
5671TO/1438 Mid. Chandeliers-Glass Up 424078
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 24.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tortoise Shell Product Name: Six Light Chandelier Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 24.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Tortoise Shell
Product Name: Six Light Chandelier
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424078
Product Name 5671TO/1438 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details