Capital Lighting, Inc. 5535SZ/1209 Large Chandeliers-Glass Shade 424076

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Bronze Product Name: Nine Light Chandelier Glass: Ecru
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Bronze Product Name: Nine Light Chandelier Glass: Ecru

Suppliers

Company
Product
Description
Supplier Links
5535SZ/1209 Large Chandeliers-Glass Shade - 424076 - Capital Lighting, Inc.
Columbus, OH, USA
5535SZ/1209 Large Chandeliers-Glass Shade
424076
5535SZ/1209 Large Chandeliers-Glass Shade 424076
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Bronze Product Name: Nine Light Chandelier Glass: Ecru

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 30.25
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Satin Bronze
Product Name: Nine Light Chandelier
Glass: Ecru

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424076
Product Name 5535SZ/1209 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details