Capital Lighting, Inc. 5560AC/ANTQ Sconces-Pocket 424072

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Wall Sconce Glass: Antique Filigree
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Wall Sconce Glass: Antique Filigree

Suppliers

Company
Product
Description
Supplier Links
5560AC/ANTQ Sconces-Pocket - 424072 - Capital Lighting, Inc.
Columbus, OH, USA
5560AC/ANTQ Sconces-Pocket
424072
5560AC/ANTQ Sconces-Pocket 424072
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Wall Sconce Glass: Antique Filigree

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: One Light Wall Sconce
Glass: Antique Filigree

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424072
Product Name 5560AC/ANTQ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details