Capital Lighting, Inc. 5556AC/PEARL Pendants-Bowl Style 424070

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Product Name: Five Light Pendant Glass: Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Product Name: Five Light Pendant Glass: Pearl

Suppliers

Company
Product
Description
Supplier Links
5556AC/PEARL Pendants-Bowl Style - 424070 - Capital Lighting, Inc.
Columbus, OH, USA
5556AC/PEARL Pendants-Bowl Style
424070
5556AC/PEARL Pendants-Bowl Style 424070
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 29.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Copper Product Name: Five Light Pendant Glass: Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 29.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Copper
Product Name: Five Light Pendant
Glass: Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424070
Product Name 5556AC/PEARL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details