Capital Lighting, Inc. 5803BZ Foyer/Hall Lanterns-Glass w/Frame 424066

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 37.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Foyer Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 37.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Foyer Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
5803BZ Foyer/Hall Lanterns-Glass w/Frame - 424066 - Capital Lighting, Inc.
Columbus, OH, USA
5803BZ Foyer/Hall Lanterns-Glass w/Frame
424066
5803BZ Foyer/Hall Lanterns-Glass w/Frame 424066
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 37.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Product Name: Three Light Foyer Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 37.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze
Product Name: Three Light Foyer Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424066
Product Name 5803BZ Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details