Capital Lighting, Inc. 6140SL/LENS Semi-Flush Mts.-Other 424065

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 31.50 Bulb Type: Halogen Qty: 1 Wattage: 150 Finish: Solid Stainless Steel Product Name: One Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 31.50 Bulb Type: Halogen Qty: 1 Wattage: 150 Finish: Solid Stainless Steel Product Name: One Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
6140SL/LENS Semi-Flush Mts.-Other - 424065 - Capital Lighting, Inc.
Columbus, OH, USA
6140SL/LENS Semi-Flush Mts.-Other
424065
6140SL/LENS Semi-Flush Mts.-Other 424065
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 31.50 Bulb Type: Halogen Qty: 1 Wattage: 150 Finish: Solid Stainless Steel Product Name: One Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 31.50
Bulb
Type: Halogen
Qty: 1
Wattage: 150
Finish: Solid Stainless Steel
Product Name: One Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424065
Product Name 6140SL/LENS Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details