Capital Lighting, Inc. 5802BZ Large Chandeliers-Glass Shade 424064

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 40.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 40.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
5802BZ Large Chandeliers-Glass Shade - 424064 - Capital Lighting, Inc.
Columbus, OH, USA
5802BZ Large Chandeliers-Glass Shade
424064
5802BZ Large Chandeliers-Glass Shade 424064
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 40.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Bronze Product Name: Five Light Chandelier Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 40.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Bronze
Product Name: Five Light Chandelier
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424064
Product Name 5802BZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details