Capital Lighting, Inc. 5754SZ/CALC Bathroom Fixtures-Four Lights 424043

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 14.00 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Satin Bronze Product Name: Four Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 14.00 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Satin Bronze Product Name: Four Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
5754SZ/CALC Bathroom Fixtures-Four Lights - 424043 - Capital Lighting, Inc.
Columbus, OH, USA
5754SZ/CALC Bathroom Fixtures-Four Lights
424043
5754SZ/CALC Bathroom Fixtures-Four Lights 424043
PRODUCT DETAILS / SPECS Width/Dia: 33.25 Height: 14.00 Extension: 9.75 Bulb Type: Medium Qty: 4 Wattage: 40 Finish: Satin Bronze Product Name: Four Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 33.25
Height: 14.00
Extension: 9.75
Bulb
Type: Medium
Qty: 4
Wattage: 40
Finish: Satin Bronze
Product Name: Four Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424043
Product Name 5754SZ/CALC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details