Capital Lighting, Inc. 9000BB Exterior -Wall Mt./Flush 424032

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Burnished Bronze Product Name: Two Light Outdoor Wall Pocket Sconce Lighting Glass: Clear Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Burnished Bronze Product Name: Two Light Outdoor Wall Pocket Sconce Lighting Glass: Clear Hammered

Suppliers

Company
Product
Description
Supplier Links
9000BB Exterior -Wall Mt./Flush - 424032 - Capital Lighting, Inc.
Columbus, OH, USA
9000BB Exterior -Wall Mt./Flush
424032
9000BB Exterior -Wall Mt./Flush 424032
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 6.75 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Burnished Bronze Product Name: Two Light Outdoor Wall Pocket Sconce Lighting Glass: Clear Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.00
Extension: 6.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Burnished Bronze
Product Name: Two Light Outdoor Wall Pocket Sconce Lighting
Glass: Clear Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424032
Product Name 9000BB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details