Capital Lighting, Inc. 9212RS Exterior -Wall Mount 424018

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 45.00 Extension: 32 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Outdoor Wall Lantern Glass: Amber Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 45.00 Extension: 32 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Outdoor Wall Lantern Glass: Amber Water

Suppliers

Company
Product
Description
Supplier Links
9212RS Exterior -Wall Mount - 424018 - Capital Lighting, Inc.
Columbus, OH, USA
9212RS Exterior -Wall Mount
424018
9212RS Exterior -Wall Mount 424018
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 45.00 Extension: 32 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Outdoor Wall Lantern Glass: Amber Water

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 45.00
Extension: 32
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Product Name: Three Light Outdoor Wall Lantern
Glass: Amber Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424018
Product Name 9212RS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details