Capital Lighting, Inc. 9211BI Exterior -Wall Mount 424015

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 30.25 Extension: 22 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Iron Product Name: Three Light Outdoor Wall Lantern Glass: Clear Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 30.25 Extension: 22 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Iron Product Name: Three Light Outdoor Wall Lantern Glass: Clear Water

Suppliers

Company
Product
Description
Supplier Links
9211BI Exterior -Wall Mount - 424015 - Capital Lighting, Inc.
Columbus, OH, USA
9211BI Exterior -Wall Mount
424015
9211BI Exterior -Wall Mount 424015
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 30.25 Extension: 22 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Iron Product Name: Three Light Outdoor Wall Lantern Glass: Clear Water

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 30.25
Extension: 22
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black Iron
Product Name: Three Light Outdoor Wall Lantern
Glass: Clear Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424015
Product Name 9211BI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details