Capital Lighting, Inc. 9216RS Exterior -Hanging 424009

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Outdoor Hanging Lantern Glass: Amber Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Outdoor Hanging Lantern Glass: Amber Water

Suppliers

Company
Product
Description
Supplier Links
9216RS Exterior -Hanging - 424009 - Capital Lighting, Inc.
Columbus, OH, USA
9216RS Exterior -Hanging
424009
9216RS Exterior -Hanging 424009
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Product Name: Three Light Outdoor Hanging Lantern Glass: Amber Water

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 23.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Product Name: Three Light Outdoor Hanging Lantern
Glass: Amber Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424009
Product Name 9216RS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details