Capital Lighting, Inc. 9219BI Exterior -Post/Pier Head 424007

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Iron Product Name: Three Light Post Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Iron Product Name: Three Light Post Lantern

Suppliers

Company
Product
Description
Supplier Links
9219BI Exterior -Post/Pier Head - 424007 - Capital Lighting, Inc.
Columbus, OH, USA
9219BI Exterior -Post/Pier Head
424007
9219BI Exterior -Post/Pier Head 424007
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Iron Product Name: Three Light Post Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black Iron
Product Name: Three Light Post Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424007
Product Name 9219BI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details