Capital Lighting, Inc. 9292AC-PL Exterior -Wall Mount 424005

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Extension: 14 Bulb Type: G24Q-3 Qty: 1 Wattage: 26 Finish: Antique Copper Product Name: One Light Outdoor Wall Lantern Glass: Amber Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Extension: 14 Bulb Type: G24Q-3 Qty: 1 Wattage: 26 Finish: Antique Copper Product Name: One Light Outdoor Wall Lantern Glass: Amber Etched

Suppliers

Company
Product
Description
Supplier Links
9292AC-PL Exterior -Wall Mount - 424005 - Capital Lighting, Inc.
Columbus, OH, USA
9292AC-PL Exterior -Wall Mount
424005
9292AC-PL Exterior -Wall Mount 424005
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Extension: 14 Bulb Type: G24Q-3 Qty: 1 Wattage: 26 Finish: Antique Copper Product Name: One Light Outdoor Wall Lantern Glass: Amber Etched

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.00
Extension: 14
Bulb
Type: G24Q-3
Qty: 1
Wattage: 26
Finish: Antique Copper
Product Name: One Light Outdoor Wall Lantern
Glass: Amber Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424005
Product Name 9292AC-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details