Capital Lighting, Inc. 9233AC Exterior -Wall Mount 424003

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Extension: 17 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Outdoor Wall Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Extension: 17 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Outdoor Wall Lantern

Suppliers

Company
Product
Description
Supplier Links
9233AC Exterior -Wall Mount - 424003 - Capital Lighting, Inc.
Columbus, OH, USA
9233AC Exterior -Wall Mount
424003
9233AC Exterior -Wall Mount 424003
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Extension: 17 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Outdoor Wall Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Extension: 17
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Three Light Outdoor Wall Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424003
Product Name 9233AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details