Capital Lighting, Inc. 9291BB-PL Exterior -Wall Mount 424002

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 12 Bulb Type: G24Q-2 Qty: 1 Wattage: 18 Finish: Burnished Bronze Product Name: One Light Outdoor Wall Lantern Glass: Amber Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 12 Bulb Type: G24Q-2 Qty: 1 Wattage: 18 Finish: Burnished Bronze Product Name: One Light Outdoor Wall Lantern Glass: Amber Etched

Suppliers

Company
Product
Description
Supplier Links
9291BB-PL Exterior -Wall Mount - 424002 - Capital Lighting, Inc.
Columbus, OH, USA
9291BB-PL Exterior -Wall Mount
424002
9291BB-PL Exterior -Wall Mount 424002
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Extension: 12 Bulb Type: G24Q-2 Qty: 1 Wattage: 18 Finish: Burnished Bronze Product Name: One Light Outdoor Wall Lantern Glass: Amber Etched

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.00
Extension: 12
Bulb
Type: G24Q-2
Qty: 1
Wattage: 18
Finish: Burnished Bronze
Product Name: One Light Outdoor Wall Lantern
Glass: Amber Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424002
Product Name 9291BB-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details