PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Pier/Post Mount
Glass: Clear Seeded
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 424000 |
| Product Name | 9238BB Exterior -Post/Pier Head |
| Application | Residential; Outdoor |