Capital Lighting, Inc. 10076/6FI Island/Pool Table-4 Light + 423688

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Fuschia Pendant UPC: 748119010618 Category: Pendant Glass: Fuschia
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Fuschia Pendant UPC: 748119010618 Category: Pendant Glass: Fuschia

Suppliers

Company
Product
Description
Supplier Links
10076/6FI Island/Pool Table-4 Light + - 423688 - Capital Lighting, Inc.
Columbus, OH, USA
10076/6FI Island/Pool Table-4 Light +
423688
10076/6FI Island/Pool Table-4 Light + 423688
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 26 Product Name: Six Light Fuschia Pendant UPC: 748119010618 Category: Pendant Glass: Fuschia

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Extension: 17
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 26
Product Name: Six Light Fuschia Pendant
UPC: 748119010618
Category: Pendant
Glass: Fuschia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423688
Product Name 10076/6FI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details