Capital Lighting, Inc. 10076/3SBI Mini Pendants-3 Light Cluster 423685

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Storm Blue Pendant UPC: 748119010571 Category: Pendant Glass: Storm Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Storm Blue Pendant UPC: 748119010571 Category: Pendant Glass: Storm Blue

Suppliers

Company
Product
Description
Supplier Links
10076/3SBI Mini Pendants-3 Light Cluster - 423685 - Capital Lighting, Inc.
Columbus, OH, USA
10076/3SBI Mini Pendants-3 Light Cluster
423685
10076/3SBI Mini Pendants-3 Light Cluster 423685
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Storm Blue Pendant UPC: 748119010571 Category: Pendant Glass: Storm Blue

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Three Light Storm Blue Pendant
UPC: 748119010571
Category: Pendant
Glass: Storm Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423685
Product Name 10076/3SBI Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details