Capital Lighting, Inc. 10076/1SBI Mini Pendants-Cable 423684

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Storm Blue Pendant UPC: 748119000633 Category: Pendant Glass: Storm Blue
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Storm Blue Pendant UPC: 748119000633 Category: Pendant Glass: Storm Blue

Suppliers

Company
Product
Description
Supplier Links
10076/1SBI Mini Pendants-Cable - 423684 - Capital Lighting, Inc.
Columbus, OH, USA
10076/1SBI Mini Pendants-Cable
423684
10076/1SBI Mini Pendants-Cable 423684
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Storm Blue Pendant UPC: 748119000633 Category: Pendant Glass: Storm Blue

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Storm Blue Pendant
UPC: 748119000633
Category: Pendant
Glass: Storm Blue

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423684
Product Name 10076/1SBI Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details