Capital Lighting, Inc. 10076/3GI Mini Pendants-3 Light Cluster 423683

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Golden Pendant UPC: 748119010564 Category: Pendant Glass: Golden
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Golden Pendant UPC: 748119010564 Category: Pendant Glass: Golden

Suppliers

Company
Product
Description
Supplier Links
10076/3GI Mini Pendants-3 Light Cluster - 423683 - Capital Lighting, Inc.
Columbus, OH, USA
10076/3GI Mini Pendants-3 Light Cluster
423683
10076/3GI Mini Pendants-3 Light Cluster 423683
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Golden Pendant UPC: 748119010564 Category: Pendant Glass: Golden

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Three Light Golden Pendant
UPC: 748119010564
Category: Pendant
Glass: Golden

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423683
Product Name 10076/3GI Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details