Capital Lighting, Inc. 10000/3L Island/Pool Table-3 Light Bar 423667

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119010502 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119010502 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10000/3L Island/Pool Table-3 Light Bar - 423667 - Capital Lighting, Inc.
Columbus, OH, USA
10000/3L Island/Pool Table-3 Light Bar
423667
10000/3L Island/Pool Table-3 Light Bar 423667
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119010502 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nickel
Weight: 14
Product Name: Three Light Pendant
UPC: 748119010502
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 423667
Product Name 10000/3L Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details